Vishay Intertechnology, Inc. Wirewound Resistors RWR89N14R7FRS73

Description
ESN-2B 14.7 1% RWR89N14R7FR S73
Request a Quote Datasheet
Description
ESN-2B 14.7 1% RWR89N14R7FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N14R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N14R7FRS73
Wirewound Resistors 3110-RWR89N14R7FRS73
ESN-2B 14.7 1% RWR89N14R7FR S73

ESN-2B 14.7 1% RWR89N14R7FR S73

Supplier's Site Datasheet
RES 14.7 OHM 3W 1% WW AXIAL - RWR89N14R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 3W 1% WW AXIAL
RWR89N14R7FRS73
RES 14.7 OHM 3W 1% WW AXIAL RWR89N14R7FRS73
RES 14.7ohm 3W 1% WW AXIAL

RES 14.7ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N14R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N14R7FRS73-ND
Through Hole Resistors RWR89N14R7FRS73-ND
14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

14.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N14R7FRS73 RWR89N14R7FRS73 RWR89N14R7FRS73-ND
Product Name Wirewound Resistors RES 14.7 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details