Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1470FRB12

Description
ESN-2B 147 1% RWR89N1470FR B12
Request a Quote Datasheet
Description
ESN-2B 147 1% RWR89N1470FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1470FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1470FRB12
Wirewound Resistors 3110-RWR89N1470FRB12
ESN-2B 147 1% RWR89N1470FR B12

ESN-2B 147 1% RWR89N1470FR B12

Supplier's Site Datasheet
RES 147 OHM 3W 1% WW AXIAL - RWR89N1470FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 3W 1% WW AXIAL
RWR89N1470FRB12
RES 147 OHM 3W 1% WW AXIAL RWR89N1470FRB12
RES 147ohm 3W 1% WW AXIAL

RES 147ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1470FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1470FRB12-ND
Through Hole Resistors RWR89N1470FRB12-ND
147 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

147 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1470FRB12 RWR89N1470FRB12 RWR89N1470FRB12-ND
Product Name Wirewound Resistors RES 147 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details