Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1400FRS70

Description
ESN-2B 140 1% RWR89N1400FR S70
Request a Quote Datasheet
Description
ESN-2B 140 1% RWR89N1400FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1400FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1400FRS70
Wirewound Resistors 3110-RWR89N1400FRS70
ESN-2B 140 1% RWR89N1400FR S70

ESN-2B 140 1% RWR89N1400FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1400FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1400FRS70-ND
Through Hole Resistors RWR89N1400FRS70-ND
140 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

140 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 140 OHM 3W 1% WW AXIAL - RWR89N1400FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 3W 1% WW AXIAL
RWR89N1400FRS70
RES 140 OHM 3W 1% WW AXIAL RWR89N1400FRS70
RES 140ohm 3W 1% WW AXIAL

RES 140ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1400FRS70 RWR89N1400FRS70-ND RWR89N1400FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 140 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details