Vishay Intertechnology, Inc. RES 1.37K OHM 3W 1% WW AXIAL RWR89N1371FRBSL

Description
RES 1.37Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 3W 1% WW AXIAL - RWR89N1371FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 3W 1% WW AXIAL
RWR89N1371FRBSL
RES 1.37K OHM 3W 1% WW AXIAL RWR89N1371FRBSL
RES 1.37Kohm 3W 1% WW AXIAL

RES 1.37Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1371FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1371FRBSL
Wirewound Resistors 3110-RWR89N1371FRBSL
ESN-2B 1.37K 1% RWR89N1371FR BSL

ESN-2B 1.37K 1% RWR89N1371FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1371FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1371FRBSL-ND
Through Hole Resistors RWR89N1371FRBSL-ND
1.37 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.37 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1371FRBSL 3110-RWR89N1371FRBSL RWR89N1371FRBSL-ND
Product Name RES 1.37K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms 1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details