Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1370FRB12

Description
ESN-2B 137 1% RWR89N1370FR B12
Request a Quote Datasheet
Description
ESN-2B 137 1% RWR89N1370FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1370FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1370FRB12
Wirewound Resistors 3110-RWR89N1370FRB12
ESN-2B 137 1% RWR89N1370FR B12

ESN-2B 137 1% RWR89N1370FR B12

Supplier's Site Datasheet
RES 137 OHM 3W 1% WW AXIAL - RWR89N1370FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 3W 1% WW AXIAL
RWR89N1370FRB12
RES 137 OHM 3W 1% WW AXIAL RWR89N1370FRB12
RES 137ohm 3W 1% WW AXIAL

RES 137ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1370FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1370FRB12-ND
Through Hole Resistors RWR89N1370FRB12-ND
137 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

137 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1370FRB12 RWR89N1370FRB12 RWR89N1370FRB12-ND
Product Name Wirewound Resistors RES 137 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details