Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1331FSBSL

Description
ESN-2B 1.33K 1% RWR89N1331FS BSL
Request a Quote Datasheet
Description
ESN-2B 1.33K 1% RWR89N1331FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1331FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1331FSBSL
Wirewound Resistors 3110-RWR89N1331FSBSL
ESN-2B 1.33K 1% RWR89N1331FS BSL

ESN-2B 1.33K 1% RWR89N1331FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1331FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1331FSBSL-ND
Through Hole Resistors RWR89N1331FSBSL-ND
1.33 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.33 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.33K OHM 3W 1% WW AXIAL - RWR89N1331FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 3W 1% WW AXIAL
RWR89N1331FSBSL
RES 1.33K OHM 3W 1% WW AXIAL RWR89N1331FSBSL
RES 1.33Kohm 3W 1% WW AXIAL

RES 1.33Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1331FSBSL RWR89N1331FSBSL-ND RWR89N1331FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.33K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1330 ohms 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers