Vishay Intertechnology, Inc. RES 133 OHM 3W 1% WW AXIAL RWR89N1330FRS73

Description
RES 133ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 133ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 3W 1% WW AXIAL - RWR89N1330FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 3W 1% WW AXIAL
RWR89N1330FRS73
RES 133 OHM 3W 1% WW AXIAL RWR89N1330FRS73
RES 133ohm 3W 1% WW AXIAL

RES 133ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1330FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1330FRS73-ND
Through Hole Resistors RWR89N1330FRS73-ND
133 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

133 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1330FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1330FRS73
Wirewound Resistors 3110-RWR89N1330FRS73
ESN-2B 133 1% RWR89N1330FR S73

ESN-2B 133 1% RWR89N1330FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N1330FRS73 RWR89N1330FRS73-ND 3110-RWR89N1330FRS73
Product Name RES 133 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details