Vishay Intertechnology, Inc. RES 133 OHM 3W 1% WW AXIAL RWR89N1330FRS70

Description
RES 133ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 133ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 3W 1% WW AXIAL - RWR89N1330FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 3W 1% WW AXIAL
RWR89N1330FRS70
RES 133 OHM 3W 1% WW AXIAL RWR89N1330FRS70
RES 133ohm 3W 1% WW AXIAL

RES 133ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1330FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1330FRS70
Wirewound Resistors 3110-RWR89N1330FRS70
ESN-2B 133 1% RWR89N1330FR S70

ESN-2B 133 1% RWR89N1330FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1330FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1330FRS70-ND
Through Hole Resistors RWR89N1330FRS70-ND
133 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

133 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,133Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,133Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4426
Resistor,metal Alloy,133Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4426
Resistor,Metal Alloy,133Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,133Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89N1330FRS70 3110-RWR89N1330FRS70 RWR89N1330FRS70-ND 64C4426
Product Name RES 133 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,133Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details