Vishay Intertechnology, Inc. RES 130 OHM 3W 1% WW AXIAL RWR89N1300FSBSL

Description
RES 130ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 130ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 3W 1% WW AXIAL - RWR89N1300FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 3W 1% WW AXIAL
RWR89N1300FSBSL
RES 130 OHM 3W 1% WW AXIAL RWR89N1300FSBSL
RES 130ohm 3W 1% WW AXIAL

RES 130ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1300FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1300FSBSL-ND
Through Hole Resistors RWR89N1300FSBSL-ND
130 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

130 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1300FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1300FSBSL
Wirewound Resistors 3110-RWR89N1300FSBSL
ESN-2B 130 1% RWR89N1300FS BSL

ESN-2B 130 1% RWR89N1300FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N1300FSBSL RWR89N1300FSBSL-ND 3110-RWR89N1300FSBSL
Product Name RES 130 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details