Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESISTORS
VISHAY PRECISION GROUP
RWR89N12R1FR -- RESISTOR,METAL ALLOY,12.1OHMS,1+/-% TOL,-20,20PPM-TC VISHAY
Vishay Precision Group
Resistor,metal Alloy,12.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
RWR89N12R1FR
Description
Resistor,Metal Alloy,12.1Ohms,1+/-% Tol,-20,20ppm-TC
Newark, An Avnet Company
Done
Description
Resistor,Metal Alloy,12.1Ohms,1+/-% Tol,-20,20ppm-TC
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,12.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4362
Resistor,metal Alloy,12.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4362
Resistor,Metal Alloy,12.1Ohms,1+/-% Tol,-20,20ppm-TC
Resistor,Metal Alloy,12.1Ohms,1+/-%
Tol,-20,20ppm-TC
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Resistors
Product Number
64C4362
Product Name
Resistor,metal Alloy,12.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration
Single Resistor
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Surface Mount Resistors
1-1614447-0
Specs
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1200 ohms
View Details
2
suppliers
RS Components, Ltd.
Surface Mount Resistors
1260379
Specs
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications
RoHS
View Details
Isabellenhutte USA
0.02 OHM 4W Resistor
VMS-R020-1.0-U
Specs
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0200 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2
suppliers
KOA Speer Electronics, Inc.
Through Hole Resistors
CF1/4C512J
Specs
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2
suppliers