Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1291DRRSL

Description
ESN-2B 1.29K .5% RWR89N1291DR RSL
Request a Quote Datasheet
Description
ESN-2B 1.29K .5% RWR89N1291DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1291DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1291DRRSL
Wirewound Resistors 3110-RWR89N1291DRRSL
ESN-2B 1.29K .5% RWR89N1291DR RSL

ESN-2B 1.29K .5% RWR89N1291DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1291DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1291DRRSL-ND
Through Hole Resistors RWR89N1291DRRSL-ND
1.29 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.29 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.29K OHM 3W 0.5% WW AXIAL - RWR89N1291DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.29K OHM 3W 0.5% WW AXIAL
RWR89N1291DRRSL
RES 1.29K OHM 3W 0.5% WW AXIAL RWR89N1291DRRSL
RES 1.29Kohm 3W 0.5% WW AXIAL

RES 1.29Kohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1291DRRSL RWR89N1291DRRSL-ND RWR89N1291DRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.29K OHM 3W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1290 ohms 1290 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers