Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1270FRS70

Description
ESN-2B 127 1% RWR89N1270FR S70
Request a Quote Datasheet
Description
ESN-2B 127 1% RWR89N1270FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1270FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1270FRS70
Wirewound Resistors 3110-RWR89N1270FRS70
ESN-2B 127 1% RWR89N1270FR S70

ESN-2B 127 1% RWR89N1270FR S70

Supplier's Site Datasheet
RES 127 OHM 3W 1% WW AXIAL - RWR89N1270FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 3W 1% WW AXIAL
RWR89N1270FRS70
RES 127 OHM 3W 1% WW AXIAL RWR89N1270FRS70
RES 127ohm 3W 1% WW AXIAL

RES 127ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1270FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1270FRS70-ND
Through Hole Resistors RWR89N1270FRS70-ND
127 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

127 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1270FRS70 RWR89N1270FRS70 RWR89N1270FRS70-ND
Product Name Wirewound Resistors RES 127 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details