Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1211FRS70

Description
ESN-2B 1.21K 1% RWR89N1211FR S70
Request a Quote Datasheet
Description
ESN-2B 1.21K 1% RWR89N1211FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1211FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1211FRS70
Wirewound Resistors 3110-RWR89N1211FRS70
ESN-2B 1.21K 1% RWR89N1211FR S70

ESN-2B 1.21K 1% RWR89N1211FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1211FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1211FRS70-ND
Through Hole Resistors RWR89N1211FRS70-ND
1.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.21K OHM 3W 1% WW AXIAL - RWR89N1211FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 3W 1% WW AXIAL
RWR89N1211FRS70
RES 1.21K OHM 3W 1% WW AXIAL RWR89N1211FRS70
RES 1.21Kohm 3W 1% WW AXIAL

RES 1.21Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1211FRS70 RWR89N1211FRS70-ND RWR89N1211FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 1.21K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 4-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers