Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1201FRBSL

Description
1.2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1201FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1201FRBSL-ND
Through Hole Resistors RWR89N1201FRBSL-ND
1.2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1201FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1201FRBSL
Wirewound Resistors 3110-RWR89N1201FRBSL
ESN-2B 1.2K 1% RWR89N1201FR BSL

ESN-2B 1.2K 1% RWR89N1201FR BSL

Supplier's Site Datasheet
RES 1.2K OHM 3W 1% WW AXIAL - RWR89N1201FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 3W 1% WW AXIAL
RWR89N1201FRBSL
RES 1.2K OHM 3W 1% WW AXIAL RWR89N1201FRBSL
RES 1.2Kohm 3W 1% WW AXIAL

RES 1.2Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1201FRBSL-ND 3110-RWR89N1201FRBSL RWR89N1201FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.2K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C10R47JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details