Vishay Intertechnology, Inc. Through Hole Resistors RWR89N1050FRRSL

Description
105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N1050FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1050FRRSL-ND
Through Hole Resistors RWR89N1050FRRSL-ND
105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N1050FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1050FRRSL
Wirewound Resistors 3110-RWR89N1050FRRSL
ESN-2B 105 1% RWR89N1050FR RSL

ESN-2B 105 1% RWR89N1050FR RSL

Supplier's Site Datasheet
RES 105 OHM 3W 1% WW AXIAL - RWR89N1050FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 3W 1% WW AXIAL
RWR89N1050FRRSL
RES 105 OHM 3W 1% WW AXIAL RWR89N1050FRRSL
RES 105ohm 3W 1% WW AXIAL

RES 105ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1050FRRSL-ND 3110-RWR89N1050FRRSL RWR89N1050FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 105 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 105 ohms 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A510RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details