1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 1Kohm 3W 1% WW AXIAL
ESN-2B 1K 1% RWR89N1001FR S70
Resistor,Metal Alloy,1KOhms,1+/-% Tol,-20,20ppm-TC
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89N1001FRS70-ND | RWR89N1001FRS70 | 3110-RWR89N1001FRS70 | 64C4341 |
| Product Name | Through Hole Resistors | RES 1K OHM 3W 1% WW AXIAL | Wirewound Resistors | Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |