Vishay Intertechnology, Inc. RES 1K OHM 3W 1% WW AXIAL RWR89N1001FRB12

Description
RES 1Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 3W 1% WW AXIAL - RWR89N1001FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 3W 1% WW AXIAL
RWR89N1001FRB12
RES 1K OHM 3W 1% WW AXIAL RWR89N1001FRB12
RES 1Kohm 3W 1% WW AXIAL

RES 1Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N1001FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1001FRB12
Wirewound Resistors 3110-RWR89N1001FRB12
ESN-2B 1K 1% RWR89N1001FR B12

ESN-2B 1K 1% RWR89N1001FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1001FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1001FRB12-ND
Through Hole Resistors RWR89N1001FRB12-ND
1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N1001FRB12 3110-RWR89N1001FRB12 RWR89N1001FRB12-ND
Product Name RES 1K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers