Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR953DRBSL

Description
EGS-10-80 .953 .5% RWR84SR953DR BSL
Request a Quote Datasheet
Description
EGS-10-80 .953 .5% RWR84SR953DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR953DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR953DRBSL
Wirewound Resistors 3110-RWR84SR953DRBSL
EGS-10-80 .953 .5% RWR84SR953DR BSL

EGS-10-80 .953 .5% RWR84SR953DR BSL

Supplier's Site Datasheet
RES 0.953 OHM 7W 0.5% WW AXIAL - RWR84SR953DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.953 OHM 7W 0.5% WW AXIAL
RWR84SR953DRBSL
RES 0.953 OHM 7W 0.5% WW AXIAL RWR84SR953DRBSL
RES 0.953ohm 7W 0.5% WW AXIAL

RES 0.953ohm 7W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR953DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR953DRBSL-ND
Through Hole Resistors RWR84SR953DRBSL-ND
953 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

953 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR953DRBSL RWR84SR953DRBSL RWR84SR953DRBSL-ND
Product Name Wirewound Resistors RES 0.953 OHM 7W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.9530 ohms 0.9530 ohms 0.9530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details