Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR866FSB12

Description
EGS-10-80 .866 1% RWR84SR866FS B12
Request a Quote Datasheet
Description
EGS-10-80 .866 1% RWR84SR866FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR866FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR866FSB12
Wirewound Resistors 3110-RWR84SR866FSB12
EGS-10-80 .866 1% RWR84SR866FS B12

EGS-10-80 .866 1% RWR84SR866FS B12

Supplier's Site Datasheet
RES 0.866 OHM 7W 1% WW AXIAL - RWR84SR866FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.866 OHM 7W 1% WW AXIAL
RWR84SR866FSB12
RES 0.866 OHM 7W 1% WW AXIAL RWR84SR866FSB12
RES 0.866ohm 7W 1% WW AXIAL

RES 0.866ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR84SR866FSB12 RWR84SR866FSB12
Product Name Wirewound Resistors RES 0.866 OHM 7W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details