Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR806FRBSL

Description
EGS-10-80 .806 1% RWR84SR806FR BSL
Request a Quote Datasheet
Description
EGS-10-80 .806 1% RWR84SR806FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR806FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR806FRBSL
Wirewound Resistors 3110-RWR84SR806FRBSL
EGS-10-80 .806 1% RWR84SR806FR BSL

EGS-10-80 .806 1% RWR84SR806FR BSL

Supplier's Site Datasheet
RES 0.806 OHM 7W 1% WW AXIAL - RWR84SR806FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 7W 1% WW AXIAL
RWR84SR806FRBSL
RES 0.806 OHM 7W 1% WW AXIAL RWR84SR806FRBSL
RES 0.806ohm 7W 1% WW AXIAL

RES 0.806ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR806FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR806FRBSL-ND
Through Hole Resistors RWR84SR806FRBSL-ND
806 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR806FRBSL RWR84SR806FRBSL RWR84SR806FRBSL-ND
Product Name Wirewound Resistors RES 0.806 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.8060 ohms 0.8060 ohms 0.8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers