Vishay Intertechnology, Inc. RES 0.619 OHM 7W 1% WW AXIAL RWR84SR619FSB12

Description
RES 0.619ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.619ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.619 OHM 7W 1% WW AXIAL - RWR84SR619FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 7W 1% WW AXIAL
RWR84SR619FSB12
RES 0.619 OHM 7W 1% WW AXIAL RWR84SR619FSB12
RES 0.619ohm 7W 1% WW AXIAL

RES 0.619ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR619FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR619FSB12-ND
Through Hole Resistors RWR84SR619FSB12-ND
619 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR619FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR619FSB12
Wirewound Resistors 3110-RWR84SR619FSB12
EGS-10-80 .619 1% RWR84SR619FS B12

EGS-10-80 .619 1% RWR84SR619FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR619FSB12 RWR84SR619FSB12-ND 3110-RWR84SR619FSB12
Product Name RES 0.619 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details