Vishay Intertechnology, Inc. RES 0.619 OHM 7W 1% WW AXIAL RWR84SR619FMRSL

Description
RES 0.619ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.619ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.619 OHM 7W 1% WW AXIAL - RWR84SR619FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 7W 1% WW AXIAL
RWR84SR619FMRSL
RES 0.619 OHM 7W 1% WW AXIAL RWR84SR619FMRSL
RES 0.619ohm 7W 1% WW AXIAL

RES 0.619ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR619FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR619FMRSL-ND
Through Hole Resistors RWR84SR619FMRSL-ND
619 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR619FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR619FMRSL
Wirewound Resistors 3110-RWR84SR619FMRSL
EGS-10-80 .619 1% RWR84SR619FM RSL

EGS-10-80 .619 1% RWR84SR619FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR619FMRSL RWR84SR619FMRSL-ND 3110-RWR84SR619FMRSL
Product Name RES 0.619 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details