Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR604FSS73

Description
604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR604FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR604FSS73-ND
Through Hole Resistors RWR84SR604FSS73-ND
604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.604 OHM 7W 1% WW AXIAL - RWR84SR604FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.604 OHM 7W 1% WW AXIAL
RWR84SR604FSS73
RES 0.604 OHM 7W 1% WW AXIAL RWR84SR604FSS73
RES 0.604ohm 7W 1% WW AXIAL

RES 0.604ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR604FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR604FSS73
Wirewound Resistors 3110-RWR84SR604FSS73
EGS-10-80 .604 1% RWR84SR604FS S73

EGS-10-80 .604 1% RWR84SR604FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR604FSS73-ND RWR84SR604FSS73 3110-RWR84SR604FSS73
Product Name Through Hole Resistors RES 0.604 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6040 ohms 0.6040 ohms 0.6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details