Vishay Intertechnology, Inc. RESISTOR 2 OHM, 5W, +/- 1% RWR84SR200FS

Description
RESISTOR 2ohm, 5W, +/- 1%
Request a Quote
Description
RESISTOR 2ohm, 5W, +/- 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 2 OHM, 5W, +/- 1% - RWR84SR200FS - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 2 OHM, 5W, +/- 1%
RWR84SR200FS
RESISTOR 2 OHM, 5W, +/- 1% RWR84SR200FS
RESISTOR 2ohm, 5W, +/- 1%

RESISTOR 2ohm, 5W, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RWR84SR200FS
Product Name RESISTOR 2 OHM, 5W, +/- 1%
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details