The RWR84S is a 7 W, axial lead, military-grade wirewound resistor qualified to MIL-PRF-39007 with a solderable, inductive winding and high-temperature silicone coating. Resistance ranges from 0.1 to 12.4 kΩ with tolerances as tight as ±0.1 %. It operates from -55 °C to +250 °C and has a dielectric withstanding voltage of 1000 V RMS. Dimensions are 22.23 ± 1.58 mm in length, 7.92 ± 0.787 mm in diameter, and 1.02 ± 0.051 mm terminal diameter, weighing 3.6 g. Terminals are tinned Copperweld®, and the core is ceramic. Solderability complies with ANSI J-STD-002. The suffix FPB12 indicates ±1.0 % tolerance, 0.01 %/1000 h failure rate, and bulk packaging.
EGS-10-80 .2 1% RWR84SR200FP B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR84SR200FPB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |