Vishay Intertechnology, Inc. Wirewound Resistors RWR84S90R9FPB12

Description
EGS-10-80 90.9 1% RWR84S90R9FP B12
Request a Quote
Description
EGS-10-80 90.9 1% RWR84S90R9FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84S is a military-grade, axial lead, wirewound resistor qualified to MIL-PRF-39007, with a power rating of 7 W, operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 Ω to 12.4 kΩ for ±0.1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. The part meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS for 3 W and larger. Resistance temperature coefficient is ±20 ppm/°C for resistances above 10.1 Ω.

Datasheet Summary
Powered by GS/AI

The RWR84S is a military-grade, axial lead, wirewound resistor qualified to MIL-PRF-39007, with a power rating of 7 W, operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 Ω to 12.4 kΩ for ±0.1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. The part meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS for 3 W and larger. Resistance temperature coefficient is ±20 ppm/°C for resistances above 10.1 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S90R9FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S90R9FPB12
Wirewound Resistors 3110-RWR84S90R9FPB12
EGS-10-80 90.9 1% RWR84S90R9FP B12

EGS-10-80 90.9 1% RWR84S90R9FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S90R9FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 7811321P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details