Vishay Intertechnology, Inc. Wirewound Resistors RWR84S73R2FPB12

Description
EGS-10-80 73.2 1% RWR84S73R2FP B12
Request a Quote
Description
EGS-10-80 73.2 1% RWR84S73R2FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84S is a military-grade, axial lead, wirewound resistor with a power rating of 7 W, designed for high-temperature applications and qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and a resistance range of 0.1 to 12.4 kΩ with a tolerance of ±1% for values above 100 Ω. The resistor measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and has a terminal diameter of 0.040 ± 0.002 inches [1.02 ± 0.051 mm]. It operates from -55 °C to +250 °C, withstands a dielectric voltage of 1000 V RMS, and has an insulation resistance of at least 1000 MΩ when dry. The RWR84S is inductive, with solderable terminals, and meets ANSI J-STD-002 for solderability.

Datasheet Summary
Powered by GS/AI

The RWR84S is a military-grade, axial lead, wirewound resistor with a power rating of 7 W, designed for high-temperature applications and qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and a resistance range of 0.1 to 12.4 kΩ with a tolerance of ±1% for values above 100 Ω. The resistor measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and has a terminal diameter of 0.040 ± 0.002 inches [1.02 ± 0.051 mm]. It operates from -55 °C to +250 °C, withstands a dielectric voltage of 1000 V RMS, and has an insulation resistance of at least 1000 MΩ when dry. The RWR84S is inductive, with solderable terminals, and meets ANSI J-STD-002 for solderability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S73R2FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S73R2FPB12
Wirewound Resistors 3110-RWR84S73R2FPB12
EGS-10-80 73.2 1% RWR84S73R2FP B12

EGS-10-80 73.2 1% RWR84S73R2FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S73R2FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details