Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5R62FSR55

Description
EGS-10-80 5.62 1% RWR84S5R62FS R55
Request a Quote
Description
EGS-10-80 5.62 1% RWR84S5R62FS R55
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84S is a military-qualified, axial lead, wirewound resistor with a power rating of 7 W, designed for high-reliability applications. It features a high-temperature silicone coating, complete welded construction, and is available in an inductive style. The resistor has a resistance range of 0.1 to 12.4 kΩ with a tolerance of ±1.0%, operating from -55 °C to +250 °C. Its dimensions are 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for lead diameter. It meets MIL-PRF-39007 standards, has a dielectric withstanding voltage of 1000 V RMS, and a terminal strength of 10 lb. The resistance temperature coefficient is ±20 ppm/°C for values above 10.1 Ω. The part number RWR84S5R62FSR55 includes a trailing packaging code, indicating it is a variant within the RWR84S series.

Datasheet Summary
Powered by GS/AI

The RWR84S is a military-qualified, axial lead, wirewound resistor with a power rating of 7 W, designed for high-reliability applications. It features a high-temperature silicone coating, complete welded construction, and is available in an inductive style. The resistor has a resistance range of 0.1 to 12.4 kΩ with a tolerance of ±1.0%, operating from -55 °C to +250 °C. Its dimensions are 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for lead diameter. It meets MIL-PRF-39007 standards, has a dielectric withstanding voltage of 1000 V RMS, and a terminal strength of 10 lb. The resistance temperature coefficient is ±20 ppm/°C for values above 10.1 Ω. The part number RWR84S5R62FSR55 includes a trailing packaging code, indicating it is a variant within the RWR84S series.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5R62FSR55 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5R62FSR55
Wirewound Resistors 3110-RWR84S5R62FSR55
EGS-10-80 5.62 1% RWR84S5R62FS R55

EGS-10-80 5.62 1% RWR84S5R62FS R55

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S5R62FSR55
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 696-1858-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Features Non-Inductive; Non-Flame Coating
View Details