Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5R36FSR55

Description
EGS-10-80 5.36 1% RWR84S5R36FS R55
Request a Quote
Description
EGS-10-80 5.36 1% RWR84S5R36FS R55
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84S5R36FSR55 is a military-grade wirewound resistor with solderable, inductive winding, rated for 7 W at 25 °C, with a resistance value of 5.36 Ω and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The part has dimensions of 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 solderability requirements. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 12.4 kΩ. It is packaged in a tape/reel format with single lot date coding as R55.

Datasheet Summary
Powered by GS/AI

RWR84S5R36FSR55 is a military-grade wirewound resistor with solderable, inductive winding, rated for 7 W at 25 °C, with a resistance value of 5.36 Ω and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The part has dimensions of 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 solderability requirements. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 12.4 kΩ. It is packaged in a tape/reel format with single lot date coding as R55.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5R36FSR55 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5R36FSR55
Wirewound Resistors 3110-RWR84S5R36FSR55
EGS-10-80 5.36 1% RWR84S5R36FS R55

EGS-10-80 5.36 1% RWR84S5R36FS R55

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S5R36FSR55
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details