Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5R11FPB12

Description
EGS-10-80 5.11 1% RWR84S5R11FP B12
Request a Quote
Description
EGS-10-80 5.11 1% RWR84S5R11FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84S5R11FPB12 is a 7 W wirewound resistor rated for military and established reliability applications, qualified to MIL-PRF-39007 with an S-level failure rate. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The resistor has a resistance value of 5.11 Ω with a tolerance of ±1%, and operates over a temperature range of −55 °C to +250 °C. It is mounted axially with solderable terminals and measures 0.875 ± 0.062 inches in length, 0.312 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in lead diameter. The part meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. It is packaged in bulk with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR84S5R11FPB12 is a 7 W wirewound resistor rated for military and established reliability applications, qualified to MIL-PRF-39007 with an S-level failure rate. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The resistor has a resistance value of 5.11 Ω with a tolerance of ±1%, and operates over a temperature range of −55 °C to +250 °C. It is mounted axially with solderable terminals and measures 0.875 ± 0.062 inches in length, 0.312 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in lead diameter. The part meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. It is packaged in bulk with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5R11FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5R11FPB12
Wirewound Resistors 3110-RWR84S5R11FPB12
EGS-10-80 5.11 1% RWR84S5R11FP B12

EGS-10-80 5.11 1% RWR84S5R11FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S5R11FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details