Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5360FSRSL

Description
EGS-10-80 536 1% RWR84S5360FS RSL
Request a Quote
Description
EGS-10-80 536 1% RWR84S5360FS RSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84S is a military-grade, axial lead wirewound resistor with a power rating of 7 W, operating temperature range of -55 °C to +250 °C, and a maximum working voltage determined by the square root of power times resistance. It features a high-temperature silicone coating, welded construction, and a ceramic core. The resistor has a resistance range of 0.1 to 12.4 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Its dimensional specifications are 0.875 ± 0.062 inches in length, 0.312 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in lead diameter. It is qualified to MIL-PRF-39007 and meets ANSI J-STD-002 for solderability. The part is available in an inductive winding configuration with tin-plated copper terminals.

Datasheet Summary
Powered by GS/AI

RWR84S is a military-grade, axial lead wirewound resistor with a power rating of 7 W, operating temperature range of -55 °C to +250 °C, and a maximum working voltage determined by the square root of power times resistance. It features a high-temperature silicone coating, welded construction, and a ceramic core. The resistor has a resistance range of 0.1 to 12.4 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Its dimensional specifications are 0.875 ± 0.062 inches in length, 0.312 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in lead diameter. It is qualified to MIL-PRF-39007 and meets ANSI J-STD-002 for solderability. The part is available in an inductive winding configuration with tin-plated copper terminals.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5360FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5360FSRSL
Wirewound Resistors 3110-RWR84S5360FSRSL
EGS-10-80 536 1% RWR84S5360FS RSL

EGS-10-80 536 1% RWR84S5360FS RSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S5360FSRSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details