The RWR84S is a military-grade, axial lead wirewound resistor with a power rating of 7 W, operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 to 12.4 kΩ for ±0.1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and a ceramic core, with solderable terminations. Dimensions are 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for the terminal diameter. The part meets MIL-PRF-39007 qualifications and has a dielectric withstanding voltage of 1000 V. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω and ±20 ppm/°C above 10.1 Ω. The part is available in bulk pack with single lot date code.
EGS-10-80 536 1% RWR84S5360FS BSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR84S5360FSBSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |