Vishay Intertechnology, Inc. Wirewound Resistors RWR84S40R2FRR55

Description
EGS-10-80 40.2 1% RWR84S40R2FR R55
Request a Quote
Description
EGS-10-80 40.2 1% RWR84S40R2FR R55
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84S is a military-qualified, axial lead wirewound resistor with a power rating of 7 W, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 12.4 kΩ with a tolerance of ±1.0 %, a dielectric withstanding voltage of 1000 V RMS, and terminals meeting ANSI J-STD-002 solderability requirements. The resistor measures 22.23 ± 1.58 mm in length, 7.92 ± 0.787 mm in diameter, and 1.02 ± 0.051 mm in terminal diameter. It is inductive and qualified to MIL-PRF-39007 with a failure rate of 0.01 %/1000 h. Maximum order size for single lot date code packaging is 300 pieces.

Datasheet Summary
Powered by GS/AI

The RWR84S is a military-qualified, axial lead wirewound resistor with a power rating of 7 W, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 12.4 kΩ with a tolerance of ±1.0 %, a dielectric withstanding voltage of 1000 V RMS, and terminals meeting ANSI J-STD-002 solderability requirements. The resistor measures 22.23 ± 1.58 mm in length, 7.92 ± 0.787 mm in diameter, and 1.02 ± 0.051 mm in terminal diameter. It is inductive and qualified to MIL-PRF-39007 with a failure rate of 0.01 %/1000 h. Maximum order size for single lot date code packaging is 300 pieces.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S40R2FRR55 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S40R2FRR55
Wirewound Resistors 3110-RWR84S40R2FRR55
EGS-10-80 40.2 1% RWR84S40R2FR R55

EGS-10-80 40.2 1% RWR84S40R2FR R55

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S40R2FRR55
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 696-SM15-5KX-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial
Features Non-Inductive; Fireproof Case
View Details