Vishay Intertechnology, Inc. Wirewound Resistors RWR84S3R50DRB12

Description
EGS-10-80 3.5 .5% RWR84S3R50DR B12
Request a Quote
Description
EGS-10-80 3.5 .5% RWR84S3R50DR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84S3R50DRB12 is a military-grade axial lead wirewound resistor with a power rating of 7 W, resistant value of 3.50 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and is inductively wound with solderable terminals. The part measures 22.23 mm in length, 7.92 mm in diameter, and 1.02 mm in terminal diameter. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualifications, and has a dielectric withstanding voltage of 1000 V RMS. The resistance temperature coefficient ranges from ±50 ppm/°C for values above 1.01 Ω to ±30 ppm/°C for values between 10.1 Ω and 158 Ω.

Datasheet Summary
Powered by GS/AI

RWR84S3R50DRB12 is a military-grade axial lead wirewound resistor with a power rating of 7 W, resistant value of 3.50 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and is inductively wound with solderable terminals. The part measures 22.23 mm in length, 7.92 mm in diameter, and 1.02 mm in terminal diameter. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualifications, and has a dielectric withstanding voltage of 1000 V RMS. The resistance temperature coefficient ranges from ±50 ppm/°C for values above 1.01 Ω to ±30 ppm/°C for values between 10.1 Ω and 158 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S3R50DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R50DRB12
Wirewound Resistors 3110-RWR84S3R50DRB12
EGS-10-80 3.5 .5% RWR84S3R50DR B12

EGS-10-80 3.5 .5% RWR84S3R50DR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S3R50DRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chassis Mount Resistors - 696-UAL25-1R5F8-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers