TE Connectivity Through Hole Resistors C103K3JL

Description
3.3 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
3.3 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - C103K3JL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C103K3JL-ND
Through Hole Resistors C103K3JL-ND
3.3 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

3.3 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 1640309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1640309
Through Hole Resistors 1640309
TE Connectivity C103K3JL Resistor

TE Connectivity C103K3JL Resistor

Supplier's Site
Res, 3K3, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3040
Res, 3K3, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3040
RES, 3K3, 5%, 10W, AXIAL, WIREWOUND; Resistance:3.3kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 3K3, 5%, 10W, AXIAL, WIREWOUND; Resistance:3.3kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number C103K3JL-ND 1640309 43AC3040
Product Name Through Hole Resistors Through Hole Resistors Res, 3K3, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879456-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details