RES 2.87ohm 7W 1% WW AXIAL
EGS-10-80 2.87 1% RWR84S2R87FS RSL
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RWR84S2R87FSRSL | 3110-RWR84S2R87FSRSL |
| Product Name | RES 2.87 OHM 7W 1% WW AXIAL | Wirewound Resistors |
| Mounting / Packaging | Axial Leads |