The RWR84S is a military-grade, axial-lead wirewound resistor rated for 7 W at 25 °C, with a resistance range of 0.1 Ω to 12.4 kΩ and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a maximum operating temperature of +250 °C, dielectric withstanding voltage of 1000 V, and a resistance temperature coefficient of ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω, and ±20 ppm/°C above 10.1 Ω. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. It has solderable, inductive terminals and is available in bulk or tape/reel packaging.
EGS-10-80 243 1% RWR84S2430FR R55
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR84S2430FRR55 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |