Vishay Intertechnology, Inc. Wirewound Resistors RWR84S23R7FMBSL

Description
EGS-10-80 23.7 1% RWR84S23R7FM BSL
Request a Quote
Description
EGS-10-80 23.7 1% RWR84S23R7FM BSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84S is a military-grade, axial lead wirewound resistor with a power rating of 7 W, a resistance range of 0.1 to 12.4 kΩ at ±1.0% tolerance, and a maximum operating temperature of +250 °C. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a non-inductive winding in its N variant; the S variant is inductive. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. The terminal strength is rated at 10 lb minimum. The part is available in bulk pack (BL or BSL) packaging per MIL-PRF-39007 QPL standards.

Datasheet Summary
Powered by GS/AI

The RWR84S is a military-grade, axial lead wirewound resistor with a power rating of 7 W, a resistance range of 0.1 to 12.4 kΩ at ±1.0% tolerance, and a maximum operating temperature of +250 °C. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a non-inductive winding in its N variant; the S variant is inductive. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. The terminal strength is rated at 10 lb minimum. The part is available in bulk pack (BL or BSL) packaging per MIL-PRF-39007 QPL standards.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S23R7FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S23R7FMBSL
Wirewound Resistors 3110-RWR84S23R7FMBSL
EGS-10-80 23.7 1% RWR84S23R7FM BSL

EGS-10-80 23.7 1% RWR84S23R7FM BSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S23R7FMBSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Chassis Mount Resistors - 696-1500-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers