Vishay Intertechnology, Inc. Wirewound Resistors RWR84S22R1BSB12

Description
EGS-10-80 22.1 .1% RWR84S22R1BS B12
Request a Quote
Description
EGS-10-80 22.1 .1% RWR84S22R1BS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84S is a military-grade, axial-lead wirewound resistor with a power rating of 7 W, operating from -55 °C to +250 °C, and coated with high-temperature silicone. It has a ceramic core, solderable terminals, and an inductive winding, with resistance values ranging from 0.1 Ω to 12.4 kΩ and tolerances of ±0.1 %. The resistor complies with MIL-PRF-39007, meets ANSI J-STD-002 for solderability, and has a dielectric withstanding voltage of 1000 V RMS. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal thickness, weighing 3.6 g. The part is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR84S is a military-grade, axial-lead wirewound resistor with a power rating of 7 W, operating from -55 °C to +250 °C, and coated with high-temperature silicone. It has a ceramic core, solderable terminals, and an inductive winding, with resistance values ranging from 0.1 Ω to 12.4 kΩ and tolerances of ±0.1 %. The resistor complies with MIL-PRF-39007, meets ANSI J-STD-002 for solderability, and has a dielectric withstanding voltage of 1000 V RMS. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal thickness, weighing 3.6 g. The part is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S22R1BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S22R1BSB12
Wirewound Resistors 3110-RWR84S22R1BSB12
EGS-10-80 22.1 .1% RWR84S22R1BS B12

EGS-10-80 22.1 .1% RWR84S22R1BS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S22R1BSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details