Vishay Intertechnology, Inc. Wirewound Resistors RWR84S18R9BRBSL

Description
EGS-10-80 18.9 .1% RWR84S18R9BR BSL
Request a Quote
Description
EGS-10-80 18.9 .1% RWR84S18R9BR BSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84S18R9BRBSL is a 7 W axial lead wirewound resistor with a resistance of 18.9 Ω and a tolerance of ±0.1%, qualified to MIL-PRF-39007 with an S-level failure rate. It has a solderable, inductive winding, a high-temperature silicone coating, and a welded construction. The part measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for terminal diameter. It operates from -55°C to +250°C, has a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 solderability requirements. The terminals are tinned Copperweld®, and the core is ceramic.

Datasheet Summary
Powered by GS/AI

RWR84S18R9BRBSL is a 7 W axial lead wirewound resistor with a resistance of 18.9 Ω and a tolerance of ±0.1%, qualified to MIL-PRF-39007 with an S-level failure rate. It has a solderable, inductive winding, a high-temperature silicone coating, and a welded construction. The part measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for terminal diameter. It operates from -55°C to +250°C, has a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 solderability requirements. The terminals are tinned Copperweld®, and the core is ceramic.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S18R9BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S18R9BRBSL
Wirewound Resistors 3110-RWR84S18R9BRBSL
EGS-10-80 18.9 .1% RWR84S18R9BR BSL

EGS-10-80 18.9 .1% RWR84S18R9BR BSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S18R9BRBSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details