Vishay Intertechnology, Inc. Wirewound Resistors RWR84S18R0DRB12

Description
EGS-10-80 18 .5% RWR84S18R0DR B12
Request a Quote Datasheet
Description
EGS-10-80 18 .5% RWR84S18R0DR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S18R0DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S18R0DRB12
Wirewound Resistors 3110-RWR84S18R0DRB12
EGS-10-80 18 .5% RWR84S18R0DR B12

EGS-10-80 18 .5% RWR84S18R0DR B12

Supplier's Site Datasheet
RES 18 OHM 7W 0.5% WW AXIAL - RWR84S18R0DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 7W 0.5% WW AXIAL
RWR84S18R0DRB12
RES 18 OHM 7W 0.5% WW AXIAL RWR84S18R0DRB12
RES 18ohm 7W 0.5% WW AXIAL

RES 18ohm 7W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR84S18R0DRB12 RWR84S18R0DRB12
Product Name Wirewound Resistors RES 18 OHM 7W 0.5% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details