Vishay Intertechnology, Inc. Wirewound Resistors RWR84S15R0FMS73

Description
EGS-10-80 15 1% RWR84S15R0FM S73
Request a Quote
Description
EGS-10-80 15 1% RWR84S15R0FM S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84S15R0FMS73 is a 7 W, axial lead wirewound resistor with a resistance of 15.0 Ω and a tolerance of ±1.0%, certified to MIL-PRF-39007 with an 'S' level failure rate. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] in lead diameter. It supports an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 1000 V RMS, and a maximum working voltage of 274 V. Solderability complies with ANSI J-STD-002, and it is packaged in tape/reel with single lot date code S73.

Datasheet Summary
Powered by GS/AI

RWR84S15R0FMS73 is a 7 W, axial lead wirewound resistor with a resistance of 15.0 Ω and a tolerance of ±1.0%, certified to MIL-PRF-39007 with an 'S' level failure rate. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] in lead diameter. It supports an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 1000 V RMS, and a maximum working voltage of 274 V. Solderability complies with ANSI J-STD-002, and it is packaged in tape/reel with single lot date code S73.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S15R0FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S15R0FMS73
Wirewound Resistors 3110-RWR84S15R0FMS73
EGS-10-80 15 1% RWR84S15R0FM S73

EGS-10-80 15 1% RWR84S15R0FM S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S15R0FMS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details