Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1212FSB14

Description
EGS-10-80 12.1K 1% RWR84S1212FS B14
Request a Quote Datasheet
Description
EGS-10-80 12.1K 1% RWR84S1212FS B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1212FSB14 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1212FSB14
Wirewound Resistors 3110-RWR84S1212FSB14
EGS-10-80 12.1K 1% RWR84S1212FS B14

EGS-10-80 12.1K 1% RWR84S1212FS B14

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S1212FSB14
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
Trimmer Potentiometers - 3345W-1-101-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
2 suppliers