TE Connectivity Through Hole Resistors C1433KJL

Description
TE Connectivity C1433KJL Resistor
Request a Quote Datasheet
Description
TE Connectivity C1433KJL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661660
Through Hole Resistors 6661660
TE Connectivity C1433KJL Resistor

TE Connectivity C1433KJL Resistor

Supplier's Site
Through Hole Resistors - 6661660P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661660P
Through Hole Resistors 6661660P
TE Connectivity C1433KJL Resistor

TE Connectivity C1433KJL Resistor

Supplier's Site
Through Hole Resistors - C1433KJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C1433KJL-ND
Through Hole Resistors C1433KJL-ND
33 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

33 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 33K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3070
Res, 33K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3070
RES, 33K, 5%, 14W, AXIAL, WIREWOUND; Resistance:33kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 33K, 5%, 14W, AXIAL, WIREWOUND; Resistance:33kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6661660 6661660P C1433KJL-ND 43AC3070
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 33K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 33000 ohms 33000 ohms
Power Rating 14 watts 14 watts 14 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details