Vishay Intertechnology, Inc. RES 51.1 OHM 7W 1% WW AXIAL RWR84N51R1FPBSL

Description
RES 51.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 7W 1% WW AXIAL - RWR84N51R1FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 7W 1% WW AXIAL
RWR84N51R1FPBSL
RES 51.1 OHM 7W 1% WW AXIAL RWR84N51R1FPBSL
RES 51.1ohm 7W 1% WW AXIAL

RES 51.1ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N51R1FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N51R1FPBSL
Wirewound Resistors 3110-RWR84N51R1FPBSL
EGN-10-80 51.1 1% RWR84N51R1FP BSL

EGN-10-80 51.1 1% RWR84N51R1FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N51R1FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N51R1FPBSL-ND
Through Hole Resistors RWR84N51R1FPBSL-ND
51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N51R1FPBSL 3110-RWR84N51R1FPBSL RWR84N51R1FPBSL-ND
Product Name RES 51.1 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details