Vishay Intertechnology, Inc. RES 511 OHM 7W 1% WW AXIAL RWR84N5110FSB12

Description
RES 511ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 511ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 7W 1% WW AXIAL - RWR84N5110FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 7W 1% WW AXIAL
RWR84N5110FSB12
RES 511 OHM 7W 1% WW AXIAL RWR84N5110FSB12
RES 511ohm 7W 1% WW AXIAL

RES 511ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N5110FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N5110FSB12
Wirewound Resistors 3110-RWR84N5110FSB12
EGN-10-80 511 1% RWR84N5110FS B12

EGN-10-80 511 1% RWR84N5110FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N5110FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5110FSB12-ND
Through Hole Resistors RWR84N5110FSB12-ND
511 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

511 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N5110FSB12 3110-RWR84N5110FSB12 RWR84N5110FSB12-ND
Product Name RES 511 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 3-1625985-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 270 ohms
View Details