Vishay Intertechnology, Inc. RES 4.99K OHM 7W 1% WW AXIAL RWR84N4991FSB12

Description
RES 4.99Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 7W 1% WW AXIAL - RWR84N4991FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 7W 1% WW AXIAL
RWR84N4991FSB12
RES 4.99K OHM 7W 1% WW AXIAL RWR84N4991FSB12
RES 4.99Kohm 7W 1% WW AXIAL

RES 4.99Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N4991FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4991FSB12-ND
Through Hole Resistors RWR84N4991FSB12-ND
4.99 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.99 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N4991FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N4991FSB12
Wirewound Resistors 3110-RWR84N4991FSB12
EGN-10-80 4.99K 1% RWR84N4991FS B12

EGN-10-80 4.99K 1% RWR84N4991FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N4991FSB12 RWR84N4991FSB12-ND 3110-RWR84N4991FSB12
Product Name RES 4.99K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details