RWR84N is a military-grade, weldable, non-inductive axial wirewound resistor rated at 7 W, qualified to MIL-PRF-39007, with an operating temperature range of -55 °C to +250 °C. It features a high-temperature silicone coating and complete welded construction. Resistance ranges from 0.1 to 6.19 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The part measures 0.875 ± 0.062 in [22.23 ± 1.58 mm] long by 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, with terminal lead diameter of 0.040 ± 0.002 in [1.02 ± 0.051 mm]. Dielectric withstanding voltage is 1000 V RMS. Resistance temperature coefficient is ±20 ppm/°C for values above 10.1 Ω. Failure rates of R = 0.01 %/1000 h and S = 0.001 %/1000 h are available. Tape and reel packaging with single lot traceability is offered under code RSL, with a maximum order size of 300 pieces.
EGN-10-80 48.7 1% RWR84N48R7FR RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR84N48R7FRRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |