Vishay Intertechnology, Inc. RES 4.75K OHM 7W 1% WW AXIAL RWR84N4751FSRSL

Description
RES 4.75Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 7W 1% WW AXIAL - RWR84N4751FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 7W 1% WW AXIAL
RWR84N4751FSRSL
RES 4.75K OHM 7W 1% WW AXIAL RWR84N4751FSRSL
RES 4.75Kohm 7W 1% WW AXIAL

RES 4.75Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N4751FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N4751FSRSL
Wirewound Resistors 3110-RWR84N4751FSRSL
EGN-10-80 4.75K 1% RWR84N4751FS RSL

EGN-10-80 4.75K 1% RWR84N4751FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N4751FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4751FSRSL-ND
Through Hole Resistors RWR84N4751FSRSL-ND
4.75 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.75 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N4751FSRSL 3110-RWR84N4751FSRSL RWR84N4751FSRSL-ND
Product Name RES 4.75K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details