Vishay Intertechnology, Inc. Through Hole Resistors RWR84N4640FSS73

Description
464 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
464 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N4640FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4640FSS73-ND
Through Hole Resistors RWR84N4640FSS73-ND
464 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

464 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N4640FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N4640FSS73
Wirewound Resistors 3110-RWR84N4640FSS73
EGN-10-80 464 1% RWR84N4640FS S73

EGN-10-80 464 1% RWR84N4640FS S73

Supplier's Site Datasheet
RES 464 OHM 7W 1% WW AXIAL - RWR84N4640FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 7W 1% WW AXIAL
RWR84N4640FSS73
RES 464 OHM 7W 1% WW AXIAL RWR84N4640FSS73
RES 464ohm 7W 1% WW AXIAL

RES 464ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N4640FSS73-ND 3110-RWR84N4640FSS73 RWR84N4640FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 464 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 464 ohms 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details